Rochester Electronics Logic - Flip Flops CD54HC173F3A

Description
D FLIP-FLOP, HC/UH SERIES, 4-BIT
Datasheet
Description
D FLIP-FLOP, HC/UH SERIES, 4-BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD54HC173F3A - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD54HC173F3A
Logic - Flip Flops CD54HC173F3A
D FLIP-FLOP, HC/UH SERIES, 4-BIT

D FLIP-FLOP, HC/UH SERIES, 4-BIT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD54HC173F3A
Product Name Logic - Flip Flops
fMAX 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT16823DL - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74LVC16374ADL,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
2 suppliers
SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601MSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details