Rochester Electronics Logic - Logic - Flip Flops - CD54AC174F3A CD54AC174F3A

Description
Manufacturer: Harris Corporation Win Source Part Number: 915116-CD54AC174F3A Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915116-CD54AC174F3A Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD54AC174F3A
915116-CD54AC174F3A
Logic - Logic - Flip Flops - CD54AC174F3A 915116-CD54AC174F3A
Manufacturer: Harris Corporation Win Source Part Number: 915116-CD54AC174F3A Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Harris Corporation
Win Source Part Number: 915116-CD54AC174F3A
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Flip Flops - CD54AC174F3A - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD54AC174F3A
Logic - Flip Flops CD54AC174F3A
HEX D-TYPE FLIP-FLOP WITH CLEAR

HEX D-TYPE FLIP-FLOP WITH CLEAR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 915116-CD54AC174F3A CD54AC174F3A
Product Name Logic - Logic - Flip Flops - CD54AC174F3A Logic - Flip Flops
fMAX 95 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT374TLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
 - 54ALS273E/883 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type LCC20
Logic Family TTL
View Details
2 suppliers
Flip Flop ICs - 1786972 - RS Components, Ltd.
Specs
Triggering Positive-edge Triggered
Output Characteristics Differential
Propagation Delay 175 ns
View Details