Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995532-CD4528BCMX
Operating Supply Voltage: 12 V
High Level Output Current: -1.8 mA
Low Level Output Current: 4.2 mA
Propagation Delay: 150 ns
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 15 V
Min Supply Voltage: 3 V
Logic Function: Multivibrator
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 995532-CD4528BCMX |
| Product Name | OEM Parts - OEM Parts (C - E) - CD4528BCMX |