Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051554-CD4511BCWMX
Mounting: SMD (SMT)
Categories: OEM Parts(C-E)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 15 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1051554-CD4511BCWMX |
| Product Name | OEM Parts - OEM Parts (C - E) - CD4511BCWMX |