Rochester Electronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4502BF CD4502BF

Description
Manufacturer: Harris Corporation Win Source Part Number: 866116-CD4502BF Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 866116-CD4502BF Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4502BF - 866116-CD4502BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4502BF
866116-CD4502BF
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4502BF 866116-CD4502BF
Manufacturer: Harris Corporation Win Source Part Number: 866116-CD4502BF Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 866116-CD4502BF
Series: *
Features: Configurable Circuit Input
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - CD4502BF - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4502BF
Logic - Gates and Inverters - Multi-Function, Configurable CD4502BF
INVERTER/BUFFER

INVERTER/BUFFER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 866116-CD4502BF CD4502BF
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4502BF Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Quad 2-Input NAND - MYXAF54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details