Rochester Electronics Logic - Logic - Gates and Inverters - CD4086BFX CD4086BFX

Description
Manufacturer: Harris Corporation Win Source Part Number: 915090-CD4086BFX Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915090-CD4086BFX Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD4086BFX - 915090-CD4086BFX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4086BFX
915090-CD4086BFX
Logic - Logic - Gates and Inverters - CD4086BFX 915090-CD4086BFX
Manufacturer: Harris Corporation Win Source Part Number: 915090-CD4086BFX Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Harris Corporation
Win Source Part Number: 915090-CD4086BFX
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - CD4086BFX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4086BFX
Logic - Gates and Inverters - Multi-Function, Configurable CD4086BFX
CMOS 8-INPUT AND-OR-INVERT GATE

CMOS 8-INPUT AND-OR-INVERT GATE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 915090-CD4086BFX CD4086BFX
Product Name Logic - Logic - Gates and Inverters - CD4086BFX Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOT; AND
Logic Family CMOS
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
8-bit TSSOP Logic IC - 712-74AHC594PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
 - 54ACTQ32/VDA-R - Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type Other; CFP14
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54S05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers