Rochester Electronics Logic - Flip Flops CD4076BE

Description
IC FF D-TYPE SNGL 4BIT 16DIP
Datasheet
Description
IC FF D-TYPE SNGL 4BIT 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD4076BE - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD4076BE
Logic - Flip Flops CD4076BE
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD4076BE
Product Name Logic - Flip Flops
fMAX 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 4013A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
3 suppliers
Flip Flops - 1727-74ALVCH16821DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Flip Flops - 74107PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers