CD4060BK -- LOGIC - COUNTERS, DIVIDERS
Rochester Electronics
Logic - Counters, Dividers
CD4060BK
Description
14-STAGEBINARYCOUNTE
R
-
Lingto Electronic Limited
Datasheet
Description
14-STAGEBINARYCOUNTE
R
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Counters |
|
Product Number
|
CD4060BK |
|
Product Name
|
Logic - Counters, Dividers |
|
Counter Category
|
Synchronous
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
4.75 V ~ 5.25 V
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
2 suppliers
Counter Category
Synchronous; Asynchronous
Counter Direction
UP
Package Type
SO16
View Details
4 suppliers