Rochester Electronics Logic - Logic - Gates and Inverters - CD4030CSJX CD4030CSJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 915062-CD4030CSJX Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 915062-CD4030CSJX Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD4030CSJX - 915062-CD4030CSJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4030CSJX
915062-CD4030CSJX
Logic - Logic - Gates and Inverters - CD4030CSJX 915062-CD4030CSJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 915062-CD4030CSJX Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 915062-CD4030CSJX
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - CD4030CSJX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4030CSJX
Logic - Gates and Inverters CD4030CSJX
XOR GATE

XOR GATE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 915062-CD4030CSJX CD4030CSJX
Product Name Logic - Logic - Gates and Inverters - CD4030CSJX Logic - Gates and Inverters
Gate Type NOT NOT; XOR
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1660415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
Gates and Inverters - 1727-3997-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers