CD4030BF -- LOGIC - GATES AND INVERTERS
Rochester Electronics
Logic - Gates and Inverters
CD4030BF
Description
XOR LOGIC GATES
-
Lingto Electronic Limited
Datasheet
Description
XOR LOGIC GATES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
CD4030BF |
|
Product Name
|
Logic - Gates and Inverters |
|
Gate Type
|
NOT; XOR
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
NOT; Inverter Schmitt Trigger
Logic Family
Inverter Schmitt Trigger
Inputs
1
View Details
Supply Voltage
4.2V ~ 5.7V
Operating Temperature
0 to 85 C (32 to 185 F)
IC Package Type
SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details