Rochester Electronics Logic - Logic - Gates and Inverters - CD4030BD CD4030BD

Description
Manufacturer: Harris Corporation Win Source Part Number: 866098-CD4030BD Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 866098-CD4030BD Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD4030BD - 866098-CD4030BD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4030BD
866098-CD4030BD
Logic - Logic - Gates and Inverters - CD4030BD 866098-CD4030BD
Manufacturer: Harris Corporation Win Source Part Number: 866098-CD4030BD Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 866098-CD4030BD
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - CD4030BD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4030BD
Logic - Gates and Inverters CD4030BD
XOR LOGIC GATES

XOR LOGIC GATES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 866098-CD4030BD CD4030BD
Product Name Logic - Logic - Gates and Inverters - CD4030BD Logic - Gates and Inverters
Gate Type NOT NOT; XOR
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-4001BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Inputs 2
IC Package Type Other; Bulk
View Details
2 suppliers
Logic - Gates and Inverters - 4023BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Gates and Inverters - 1727-74AHCT14D-Q100,118TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers