Rochester Electronics Logic - Logic - Flip Flops - CD4027BD CD4027BD

Description
Manufacturer: Harris Corporation Win Source Part Number: 915059-CD4027BD Series: * Features: Flip Flop Element Bit Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915059-CD4027BD Series: * Features: Flip Flop Element Bit Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD4027BD
915059-CD4027BD
Logic - Logic - Flip Flops - CD4027BD 915059-CD4027BD
Manufacturer: Harris Corporation Win Source Part Number: 915059-CD4027BD Series: * Features: Flip Flop Element Bit Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915059-CD4027BD
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - CD4027BD - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD4027BD
Logic - Flip Flops CD4027BD
DUAL J-K FLIP-FLOP

DUAL J-K FLIP-FLOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 915059-CD4027BD CD4027BD
Product Name Logic - Logic - Flip Flops - CD4027BD Logic - Flip Flops
fMAX 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-8952501LA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
 - 54AC244/BRA - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type DIP; CDIP20
View Details
Flip Flops - 1727-6635-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers