CD4022BE -- LOGIC - COUNTERS, DIVIDERS
Rochester Electronics
Logic - Counters, Dividers
CD4022BE
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Counters |
|
Product Number
|
CD4022BE |
|
Product Name
|
Logic - Counters, Dividers |
|
Counter Category
|
Synchronous
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
4.5 V ~ 5.5 V
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Clock Frequency
120 MHz
View Details
2 suppliers
Counter Type
BCD/Decade Counter
Counter Category
Asynchronous
Counter Direction
UP
View Details
4 suppliers