Rochester Electronics Logic - Flip Flops CD40175BF3A

Description
CD40175B-MIL CMOS QUAD D-TYPE FL
Datasheet
Description
CD40175B-MIL CMOS QUAD D-TYPE FL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD40175BF3A - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD40175BF3A
Logic - Flip Flops CD40175BF3A
CD40175B-MIL CMOS QUAD D-TYPE FL

CD40175B-MIL CMOS QUAD D-TYPE FL

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD40175BF3A
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74ALVT162821DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74AC74MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable - 5962-8780701RA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
View Details