Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051504-CD4015BCMX
Number of Circuits: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 12 V
Propagation Delay: 120 ns
Categories: OEM Parts(C-E)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 15 V
Logic Function: Shift Register
Number of Input Lines: 1
Number of Output Lines: 4
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1051504-CD4015BCMX |
| Product Name | OEM Parts - OEM Parts (C - E) - CD4015BCMX |