Manufacturer: Harris Corporation
Win Source Part Number: 915041-CD4010BFX
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-CDIP
Package: Bulk
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: CD4010
Categories: Integrated Circuits (ICs)
Case / Package: 16-CDIP
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 915041-CD4010BFX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4010BFX |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |