CD40102BEX -- LOGIC - COUNTERS, DIVIDERS
Rochester Electronics
Logic - Counters, Dividers
CD40102BEX
Description
SYNCHRONOUS DOWN COUNTER
-
Lingto Electronic Limited
Datasheet
Description
SYNCHRONOUS DOWN COUNTER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Counters |
|
Product Number
|
CD40102BEX |
|
Product Name
|
Logic - Counters, Dividers |
|
Counter Type
|
BCD/Decade Counter
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
TSSOP
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
Supply Voltage
2 V ~ 6 V
Package Type
SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Clock Frequency
98 MHz
View Details