Rochester Electronics Logic - Logic - Specialty Logic - CD4007UBD CD4007UBD

Description
Manufacturer: Harris Corporation Win Source Part Number: 866079-CD4007UBD Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Complementary Pair Plus Inverter IC 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: CD4007 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 866079-CD4007UBD Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Complementary Pair Plus Inverter IC 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: CD4007 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - CD4007UBD - 866079-CD4007UBD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - CD4007UBD
866079-CD4007UBD
Logic - Logic - Specialty Logic - CD4007UBD 866079-CD4007UBD
Manufacturer: Harris Corporation Win Source Part Number: 866079-CD4007UBD Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Complementary Pair Plus Inverter IC 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: CD4007 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 866079-CD4007UBD
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Complementary Pair Plus Inverter IC 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: CD4007
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 866079-CD4007UBD
Product Name Logic - Logic - Specialty Logic - CD4007UBD
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F14/B2A - Rochester Electronics
Specs
Gate Type NOT
IC Package Type Other; CLCC20
View Details
2 suppliers
Gates and Inverters - 1727-74AHC04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Inverters ICs - 7989026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details