Rochester Electronics Logic - Logic - Gates and Inverters - CD4000BF/3 CD4000BF/3

Description
Manufacturer: Harris Corporation Win Source Part Number: 915034-CD4000BF/3 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915034-CD4000BF/3 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD4000BF/3 - 915034-CD4000BF/3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4000BF/3
915034-CD4000BF/3
Logic - Logic - Gates and Inverters - CD4000BF/3 915034-CD4000BF/3
Manufacturer: Harris Corporation Win Source Part Number: 915034-CD4000BF/3 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915034-CD4000BF/3
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - CD4000BF/3 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4000BF/3
Logic - Gates and Inverters CD4000BF/3
DUAL 3-INPUT NOR GATE & INVERTER

DUAL 3-INPUT NOR GATE & INVERTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 915034-CD4000BF/3 CD4000BF/3
Product Name Logic - Logic - Gates and Inverters - CD4000BF/3 Logic - Gates and Inverters
Gate Type NOT NOT; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100302QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 2
Number of Gates 5
View Details
Gates and Inverters - 1727-4462-2-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 2139005P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details