Rochester Electronics RF Transceiver ICs - CC2543RHMR CC2543RHMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 866006-CC2543RHMR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866006-CC2543RHMR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2543RHMR - 866006-CC2543RHMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2543RHMR
866006-CC2543RHMR
RF Transceiver ICs - CC2543RHMR 866006-CC2543RHMR
Manufacturer: Texas Instruments Win Source Part Number: 866006-CC2543RHMR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 866006-CC2543RHMR
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad
Package: Bulk
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 32-VQFN (5x5)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 866006-CC2543RHMR
Product Name RF Transceiver ICs - CC2543RHMR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details