Rochester Electronics RF Transmitters - CC115LRGPT CC115LRGPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 914931-CC115LRGPT Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz 12dBm 600kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad Package: Bulk Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 20-QFN (4x4) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 914931-CC115LRGPT Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz 12dBm 600kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad Package: Bulk Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 20-QFN (4x4) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - CC115LRGPT - 914931-CC115LRGPT - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - CC115LRGPT
914931-CC115LRGPT
RF Transmitters - CC115LRGPT 914931-CC115LRGPT
Manufacturer: Texas Instruments Win Source Part Number: 914931-CC115LRGPT Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz 12dBm 600kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad Package: Bulk Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 20-QFN (4x4) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 914931-CC115LRGPT
Operating Temperature Range: -40°C ~ 85°C
Features: RF Transmitter FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz 12dBm 600kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Package: Bulk
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 20-QFN (4x4)
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 914931-CC115LRGPT
Product Name RF Transmitters - CC115LRGPT
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

1-bit dual supply translating transceiver; 3-state - 74AXP1T45GXZ - Nexperia B.V.
Specs
Package Type SOT1255-2
Features RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Mid-Band / Low-Band NB-IoT / CAT-M / Transmit Module - QM55003 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate
Features RoHS
View Details
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details
Midland UHF Radio - RF312 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
RF Modulation Frequency Modulation
View Details