The CAT93C86BYI-GT3 is a 16-Kb Serial EEPROM memory device from Lingto Electronic Limited, designed for high-speed operation with a maximum clock frequency of 4 MHz at 5 V and 2 MHz at 1.8 V. It features a flexible memory organization that can be configured as either 8 bits or 16 bits, depending on the state of the ORG pin. The device supports self-timed write cycles with auto-clear functionality and includes hardware and software write protection mechanisms to prevent inadvertent writes during power-up. This EEPROM operates within a supply voltage range of 1.8 V to 5.5 V and is built using low power CMOS technology, making it suitable for battery-operated applications. It boasts a data retention capability of up to 100 years and an endurance of 1,000,000 program/erase cycles. The CAT93C86BYI-GT3 is available in multiple package options, including 8-pin SOIC, TSSOP, and UDFN, and complies with RoHS standards, being Pb-free and halogen-free. Its operational temperature range extends from -40°C to +125°C, making it suitable for industrial applications.
CAT93C86 - 16-KBIT MICROWIRE SER
| Lingto Electronic Limited | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | CAT93C86BYI-GT3 |
| Product Name | Specialized ICs |