Rochester Electronics PMIC - PMIC - Supervisors - CAT705ZI-GT3 CAT705ZI-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914754-CAT705ZI-GT3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914754-CAT705ZI-GT3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - CAT705ZI-GT3 - 914754-CAT705ZI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT705ZI-GT3
914754-CAT705ZI-GT3
PMIC - PMIC - Supervisors - CAT705ZI-GT3 914754-CAT705ZI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 914754-CAT705ZI-GT3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 914754-CAT705ZI-GT3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-MSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 914754-CAT705ZI-GT3
Product Name PMIC - PMIC - Supervisors - CAT705ZI-GT3
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type To-52
Pins 3
View Details
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details