Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5409YI-25 CAT5409YI-25

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865823-CAT5409YI-25 Series: CAT5409 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865823-CAT5409YI-25 Series: CAT5409 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5409YI-25
865823-CAT5409YI-25
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5409YI-25 865823-CAT5409YI-25
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865823-CAT5409YI-25 Series: CAT5409 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865823-CAT5409YI-25
Series: CAT5409
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-TSSOP
Package: Bulk
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - CAT5409YI-25 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5409YI-25
Data Acquisition - Digital Potentiometers CAT5409YI-25
DIGITAL POT, 4 FUNC, 2500OHM, 2

DIGITAL POT, 4 FUNC, 2500OHM, 2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 865823-CAT5409YI-25 CAT5409YI-25
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5409YI-25 Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Potentiometer Knobs - 302673 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details