The CAT5261WI00 is a dual digital potentiometer featuring 256 taps per potentiometer and a SPI interface for control and memory access. Each potentiometer has an end-to-end resistance option of 100 kΩ and includes 8 bytes of non-volatile memory for storing up to four wiper settings. The device operates within a voltage range of 2.5 to 6.0 volts and has a low wiper resistance of approximately 100 Ω. It is designed for industrial applications, with an operating temperature range of -40°C to 85°C. The CAT5261WI00 supports automatic recall of saved settings upon power-up and has a standby current of less than 1 µA. It is available in both SOIC and TSSOP packages and is compliant with RoHS standards. This product is suitable for applications requiring precise circuit adjustments and variable resistance configurations.
IC POT DIG 100K 256T SPI 24SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | CAT5261WI00 |
| Product Name | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |