Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5251YI00 CAT5251YI00

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914751-CAT5251YI00 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 100k Ohm 4 Circuit 256 Taps Interface 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 62 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914751-CAT5251YI00 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 100k Ohm 4 Circuit 256 Taps Interface 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 62 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5251YI00
914751-CAT5251YI00
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5251YI00 914751-CAT5251YI00
Manufacturer: ON Semiconductor Win Source Part Number: 914751-CAT5251YI00 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 100k Ohm 4 Circuit 256 Taps Interface 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 62 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 914751-CAT5251YI00
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 100k Ohm 4 Circuit 256 Taps Interface 24-TSSOP
Package: Tube
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 62
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - CAT5251YI00 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5251YI00
Data Acquisition - Digital Potentiometers CAT5251YI00
IC POT DIG 100K 256T SPI 24TSSOP

IC POT DIG 100K 256T SPI 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 914751-CAT5251YI00 CAT5251YI00
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5251YI00 Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details