The CAT5241YI25 is a quad digital potentiometer featuring four linear-taper potentiometers with 64 taps each, designed for use in various applications requiring circuit or system level adjustments. It operates with an end-to-end resistance of 2.5 kΩ and utilizes an I²C interface for control and memory access. Each potentiometer includes a low wiper resistance of approximately 80 Ω and supports non-volatile memory storage for up to four wiper settings, which are automatically recalled upon power-up. The device operates within a voltage range of 2.5 to 6.0 volts and has a standby current of less than 1 µA. It is rated for 1,000,000 non-volatile write cycles and offers a data retention period of up to 100 years. The CAT5241YI25 is available in a TSSOP-20 package and is compliant with RoHS standards, making it suitable for industrial applications.
IC POT DIG 25K 64TAP 4CH 20TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | CAT5241YI25 |
| Product Name | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |