Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5241WI10 CAT5241WI10

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914750-CAT5241WI10 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps Interface 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914750-CAT5241WI10 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps Interface 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5241WI10
914750-CAT5241WI10
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5241WI10 914750-CAT5241WI10
Manufacturer: ON Semiconductor Win Source Part Number: 914750-CAT5241WI10 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps Interface 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 914750-CAT5241WI10
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps Interface 20-SOIC
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - CAT5241WI10 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5241WI10
Data Acquisition - Digital Potentiometers CAT5241WI10
IC POT DIG 10K 64TAP 4CH 20SOIC

IC POT DIG 10K 64TAP 4CH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 914750-CAT5241WI10 CAT5241WI10
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5241WI10 Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Potentiometers - 1730720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting / Packaging Panel Mount (Bushing); Solder
Potentiometer Type Standard Potentiometer
Configuration Single Turn
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details