Manufacturer: Catalyst Semiconductor
Win Source Part Number: 914742-CAT5114ZGI-50
Series: *
Features: Digital Potentiometer Ohm Circuit Taps Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
TAP DIGITALLY PROGRAMMABLE POTEN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 914742-CAT5114ZGI-50 | CAT5114ZGI-50 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5114ZGI-50 | Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer |