Rochester Electronics PMIC - PMIC - LED Drivers - CAT32TDI-T3 CAT32TDI-T3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914729-CAT32TDI-T3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output Step-Up (Boost) Dimming 40mA TSOT-23-6 Package: Bulk Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Family Name: CAT32 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914729-CAT32TDI-T3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output Step-Up (Boost) Dimming 40mA TSOT-23-6 Package: Bulk Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Family Name: CAT32 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - CAT32TDI-T3 - 914729-CAT32TDI-T3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT32TDI-T3
914729-CAT32TDI-T3
PMIC - PMIC - LED Drivers - CAT32TDI-T3 914729-CAT32TDI-T3
Manufacturer: ON Semiconductor Win Source Part Number: 914729-CAT32TDI-T3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output Step-Up (Boost) Dimming 40mA TSOT-23-6 Package: Bulk Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Family Name: CAT32 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 914729-CAT32TDI-T3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output Step-Up (Boost) Dimming 40mA TSOT-23-6
Package: Bulk
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Family Name: CAT32
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - LED Drivers - CAT32TDI-T3 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT32TDI-T3
PMIC - LED Drivers CAT32TDI-T3
IC LED DRVR WHITE BCKLGT TSOT-6

IC LED DRVR WHITE BCKLGT TSOT-6

Supplier's Site Datasheet
PMIC - LED Drivers - CAT32TDI-T3 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT32TDI-T3
PMIC - LED Drivers CAT32TDI-T3
CAT32 - WHITE LED DRIVER

CAT32 - WHITE LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 914729-CAT32TDI-T3 CAT32TDI-T3 CAT32TDI-T3
Product Name PMIC - PMIC - LED Drivers - CAT32TDI-T3 PMIC - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Quad String Boost Led Driver For Backlighting - A8519KETTR-R - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
PMIC - PMIC - LED Drivers - LM3423Q1MHX - 1198834-LM3423Q1MHX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers