Rochester Electronics PMIC - PMIC - Supervisors - CAT150161MWI-GT3 CAT150161MWI-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914681-CAT150161MWI- GT3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914681-CAT150161MWI- GT3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - CAT150161MWI-GT3 - 914681-CAT150161MWI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT150161MWI-GT3
914681-CAT150161MWI-GT3
PMIC - PMIC - Supervisors - CAT150161MWI-GT3 914681-CAT150161MWI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 914681-CAT150161MWI- GT3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 914681-CAT150161MWI-GT3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 914681-CAT150161MWI-GT3
Product Name PMIC - PMIC - Supervisors - CAT150161MWI-GT3
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1897859 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
Battery Management - BQ2040SN-D111TR-TI - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers