Rochester Electronics PMIC - PMIC - Supervisors - CAT140029TWGI CAT140029TWGI

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865762-CAT140029TWGI Series: CAT14002 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865762-CAT140029TWGI Series: CAT14002 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - CAT140029TWGI - 865762-CAT140029TWGI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT140029TWGI
865762-CAT140029TWGI
PMIC - PMIC - Supervisors - CAT140029TWGI 865762-CAT140029TWGI
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865762-CAT140029TWGI Series: CAT14002 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865762-CAT140029TWGI
Series: CAT14002
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull Channel 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - Supervisors - CAT140029TWGI - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT140029TWGI
PMIC - Supervisors CAT140029TWGI
CAT14002 - VOLTAGE SUPERVISOR WI

CAT14002 - VOLTAGE SUPERVISOR WI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 865762-CAT140029TWGI CAT140029TWGI
Product Name PMIC - PMIC - Supervisors - CAT140029TWGI PMIC - Supervisors
Output Options Inverting Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573P - RS Components, Ltd.
Specs
Type TO-52
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details