Rochester Electronics PMIC - PMIC - Supervisors - CAT1163J-45 CAT1163J-45

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914675-CAT1163J-45 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: CAT1163 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914675-CAT1163J-45 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: CAT1163 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - CAT1163J-45 - 914675-CAT1163J-45 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT1163J-45
914675-CAT1163J-45
PMIC - PMIC - Supervisors - CAT1163J-45 914675-CAT1163J-45
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914675-CAT1163J-45 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: CAT1163 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 914675-CAT1163J-45
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: CAT1163
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-CAT1163J-45
Voltage Supervisor IC 691-CAT1163J-45
IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: CAT1163J-45 from Rochester Electronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1163J-45 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: CAT1163J-45 from Rochester Electronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1163J-45 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Supervisors - CAT1163J-45 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT1163J-45
PMIC - Supervisors CAT1163J-45
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 914675-CAT1163J-45 691-CAT1163J-45 CAT1163J-45
Product Name PMIC - PMIC - Supervisors - CAT1163J-45 Voltage Supervisor IC PMIC - Supervisors
Output Options Open Drain; Inverting Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1907758 - RS Components, Ltd.
Specs
Type μmax
Pins 8
View Details
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details