Manufacturer: Catalyst Semiconductor
Win Source Part Number: 914670-CAT1027WI-28
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
IC SUPERVISOR 2 CHANNEL 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 914670-CAT1027WI-28 | CAT1027WI-28 |
| Product Name | PMIC - PMIC - Supervisors - CAT1027WI-28 | PMIC - Supervisors |
| Output Options | Open Drain; Inverting | Open Drain; Open Drain or Open Collector |