Manufacturer: ON Semiconductor
Win Source Part Number: 865738-CAM3200HU2-GT
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
DC-DC CHG PUMP VADJ 100MA
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 865738-CAM3200HU2-GT3 | CAM3200HU2-GT3 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CAM3200HU2-GT3 | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Bulk |