Manufacturer: Harris Corporation
Win Source Part Number: 914654-CA3290T
Series: *
Features: Magnitude Comparator Bit Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
DUAL VOLTAGE COMPARATOR
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 914654-CA3290T | CA3290T |
| Product Name | Logic - Logic - Comparators - CA3290T | Linear - Comparators |
| CMRR | 87 dB |