Rochester Electronics Linear - Linear - Comparators - CA0239M CA0239M

Description
Manufacturer: Harris Corporation Win Source Part Number: 914643-CA0239M Operating Temperature Range: -25°C ~ 85°C Features: Comparator General Purpose Open-Collector, CMOS, DTL, ECL, MOS, TTL 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 914643-CA0239M Operating Temperature Range: -25°C ~ 85°C Features: Comparator General Purpose Open-Collector, CMOS, DTL, ECL, MOS, TTL 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - CA0239M - 914643-CA0239M - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - CA0239M
914643-CA0239M
Linear - Linear - Comparators - CA0239M 914643-CA0239M
Manufacturer: Harris Corporation Win Source Part Number: 914643-CA0239M Operating Temperature Range: -25°C ~ 85°C Features: Comparator General Purpose Open-Collector, CMOS, DTL, ECL, MOS, TTL 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 914643-CA0239M
Operating Temperature Range: -25°C ~ 85°C
Features: Comparator General Purpose Open-Collector, CMOS, DTL, ECL, MOS, TTL 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Linear - Comparators - CA0239M - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
CA0239M
Linear - Comparators CA0239M
QUAD VOLTAGE COMPARATOR

QUAD VOLTAGE COMPARATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators
Product Number 914643-CA0239M CA0239M
Product Name Linear - Linear - Comparators - CA0239M Linear - Comparators
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1906568P - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Logic Output Open Drain; Open Drain, Push Pull
Package Type SOT; SOT23; SOT-23
View Details
Dual Precision CMOS Voltage Comparator with Open Drain Output Driver - ALD2331SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 3 to 10 volts
Source Current (IS) 0.1800 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers