Rochester Electronics Diodes - Zener - Single - BZX84J-C51,115 BZX84J-C51,115

Description
Manufacturer: NXP Win Source Part Number: 865383-BZX84J-C51,11 5 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 51 V 550 mW ±5% Surface Mount SOD-323F Package: Bulk Package: SC-90, SOD-323F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323F Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 865383-BZX84J-C51,11 5 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 51 V 550 mW ±5% Surface Mount SOD-323F Package: Bulk Package: SC-90, SOD-323F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323F Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84J-C51,115 - 865383-BZX84J-C51,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84J-C51,115
865383-BZX84J-C51,115
Diodes - Zener - Single - BZX84J-C51,115 865383-BZX84J-C51,115
Manufacturer: NXP Win Source Part Number: 865383-BZX84J-C51,11 5 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 51 V 550 mW ±5% Surface Mount SOD-323F Package: Bulk Package: SC-90, SOD-323F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323F Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 865383-BZX84J-C51,115
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 51 V 550 mW ±5% Surface Mount SOD-323F
Package: Bulk
Package: SC-90, SOD-323F
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-323F
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 865383-BZX84J-C51,115
Product Name Diodes - Zener - Single - BZX84J-C51,115
Package SOD-323; SOD-323F
Unlock Full Specs
to access all available technical data