Rochester Electronics Diodes - Zener - Single - BZX79-C33,113 BZX79-C33,113

Description
Manufacturer: NXP Win Source Part Number: 865305-BZX79-C33,113 Operating Temperature Range: -65°C ~ 200°C Features: Zener Diode 33 V 400 mW ±5% Through Hole ALF2 Package: Bulk Package: DO-204AH, DO-35, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: ALF2 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 865305-BZX79-C33,113 Operating Temperature Range: -65°C ~ 200°C Features: Zener Diode 33 V 400 mW ±5% Through Hole ALF2 Package: Bulk Package: DO-204AH, DO-35, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: ALF2 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX79-C33,113 - 865305-BZX79-C33,113 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX79-C33,113
865305-BZX79-C33,113
Diodes - Zener - Single - BZX79-C33,113 865305-BZX79-C33,113
Manufacturer: NXP Win Source Part Number: 865305-BZX79-C33,113 Operating Temperature Range: -65°C ~ 200°C Features: Zener Diode 33 V 400 mW ±5% Through Hole ALF2 Package: Bulk Package: DO-204AH, DO-35, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: ALF2 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 865305-BZX79-C33,113
Operating Temperature Range: -65°C ~ 200°C
Features: Zener Diode 33 V 400 mW ±5% Through Hole ALF2
Package: Bulk
Package: DO-204AH, DO-35, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: ALF2
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 865305-BZX79-C33,113
Product Name Diodes - Zener - Single - BZX79-C33,113
Package ALF2
Unlock Full Specs
to access all available technical data