Manufacturer: NXP
Win Source Part Number: 865261-BZV85-C10,113
Operating Temperature Range: -65°C ~ 200°C
Features: Zener Diode 10 V 1.3 W ±5% Through Hole DO-41
Package: Bulk
Package: DO-204AL, DO-41, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-41
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 865261-BZV85-C10,113 |
| Product Name | Diodes - Zener - Single - BZV85-C10,113 |
| Package | DO-41; DO-41 |