Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK663R7-75C,118 BUK663R7-75C,118

Description
Manufacturer: NXP Win Source Part Number: 865003-BUK663R7-75C, 118 Series: Automotive, AEC-Q101, TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 75 V 120A (Tc) 306W (Tc) Surface Mount D2PAK Package: Bulk Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 865003-BUK663R7-75C, 118 Series: Automotive, AEC-Q101, TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 75 V 120A (Tc) 306W (Tc) Surface Mount D2PAK Package: Bulk Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BUK663R7-75C is an N-channel TrenchMOS FET designed for high-performance automotive applications, featuring a 75 V drain-source voltage rating, a continuous drain current of 120 A, and a maximum power dissipation of 306 W. It is packaged in a D2PAK (SOT404) surface-mount package with a maximum junction temperature of 175 °C and is AEC-Q101 compliant for use in demanding environments such as start-stop systems and motor control. The device supports intermediate-level gate drive and has non-repetitive avalanche energy rating of 523 mJ.

Datasheet Summary
Powered by GS/AI

BUK663R7-75C is an N-channel TrenchMOS FET designed for high-performance automotive applications, featuring a 75 V drain-source voltage rating, a continuous drain current of 120 A, and a maximum power dissipation of 306 W. It is packaged in a D2PAK (SOT404) surface-mount package with a maximum junction temperature of 175 °C and is AEC-Q101 compliant for use in demanding environments such as start-stop systems and motor control. The device supports intermediate-level gate drive and has non-repetitive avalanche energy rating of 523 mJ.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK663R7-75C,118 - 865003-BUK663R7-75C,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK663R7-75C,118
865003-BUK663R7-75C,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK663R7-75C,118 865003-BUK663R7-75C,118
Manufacturer: NXP Win Source Part Number: 865003-BUK663R7-75C, 118 Series: Automotive, AEC-Q101, TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 75 V 120A (Tc) 306W (Tc) Surface Mount D2PAK Package: Bulk Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected

Manufacturer: NXP
Win Source Part Number: 865003-BUK663R7-75C,118
Series: Automotive, AEC-Q101, TrenchMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 75 V 120A (Tc) 306W (Tc) Surface Mount D2PAK
Package: Bulk
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 865003-BUK663R7-75C,118
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK663R7-75C,118
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT - 11089891 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
IC OCTAL TRANSPAR LATCH 20-TSSOP - 554-74LVC573APW,118 - Utmel Electronic Limited
Specs
Polarity N-Channel; Non-Inverting
View Details