The BUK6209-30C is an N-channel TrenchMOS FET designed for high-performance automotive applications, featuring a DPAK (SOT428) surface-mount package. It has a drain-source voltage rating of 30 V and a continuous drain current of 50 A at 25°C, limited by the package. The device supports both standard and logic-level gate drive, with an on-state resistance of 8.3 to 9.8 mΩ at 12 A and V_GS = 10 V. It is rated for a maximum junction temperature of 175 °C and is AEC-Q101 compliant. The device has non-repetitive avalanche energy capability of 74 mJ under specified conditions.
Manufacturer: NXP
Win Source Part Number: 864995-BUK6209-30C
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 864995-BUK6209-30C |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6209-30C |
| Package Type | SOT3 |