Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS50302EKAXUMA1 BTS50302EKAXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 852374-BTS50302EKAXU MA1 Series: PROFET® Features: Power Switch/Driver Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 852374-BTS50302EKAXU MA1 Series: PROFET® Features: Power Switch/Driver Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS50302EKAXUMA1 - BTS50302EKAXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS50302EKAXUMA1
BTS50302EKAXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS50302EKAXUMA1 BTS50302EKAXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 852374-BTS50302EKAXU MA1 Series: PROFET® Features: Power Switch/Driver Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 852374-BTS50302EKAXUMA1
Series: PROFET®
Features: Power Switch/Driver
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BTS50302EKAXUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS50302EKAXUMA1
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details