Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - BSP61E6327 BSP61E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864737-BSP61E6327 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864737-BSP61E6327 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSP61 is a PNP silicon Darlington transistor in an SOT223 package, designed for high-current switching applications with a collector current rating of 1 A and peak collector current of 2 A. It has a collector-emitter voltage rating of 60 V, collector-base voltage of 80 V, and emitter-base voltage of 5 V. The transistor features a low collector-emitter saturation voltage of up to 1.8 V at 1 A collector current and a DC current gain ranging from 2000 to over 10,000 at 500 mA collector current. Total power dissipation is 1.5 W with a junction temperature rating of 150 °C. The device is RoHS compliant and qualified to AEC-Q101. The SOT223 package measures 6.5 mm × 3.5 mm with a 1.6 mm height and has a thermal resistance from junction to soldering point of ≤17 K/W.

Datasheet Summary
Powered by GS/AI

The BSP61 is a PNP silicon Darlington transistor in an SOT223 package, designed for high-current switching applications with a collector current rating of 1 A and peak collector current of 2 A. It has a collector-emitter voltage rating of 60 V, collector-base voltage of 80 V, and emitter-base voltage of 5 V. The transistor features a low collector-emitter saturation voltage of up to 1.8 V at 1 A collector current and a DC current gain ranging from 2000 to over 10,000 at 500 mA collector current. Total power dissipation is 1.5 W with a junction temperature rating of 150 °C. The device is RoHS compliant and qualified to AEC-Q101. The SOT223 package measures 6.5 mm × 3.5 mm with a 1.6 mm height and has a thermal resistance from junction to soldering point of ≤17 K/W.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BSP61E6327 - 864737-BSP61E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSP61E6327
864737-BSP61E6327
TRANSISTORS - Transistors (BJT) - Single - BSP61E6327 864737-BSP61E6327
Manufacturer: Infineon Technologies Win Source Part Number: 864737-BSP61E6327 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075

Manufacturer: Infineon Technologies
Win Source Part Number: 864737-BSP61E6327
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 864737-BSP61E6327
Product Name TRANSISTORS - Transistors (BJT) - Single - BSP61E6327
Package Type SOT3
Unlock Full Specs
to access all available technical data