Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC060P03NS3EGATMA1 BSC060P03NS3EGATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 844742-BSC060P03NS3E GATMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 17.7A (Ta), 100A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount PG-TDSON-8-1 Package: Bulk Package: 8-PowerTDFN Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-1 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 844742-BSC060P03NS3E GATMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 17.7A (Ta), 100A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount PG-TDSON-8-1 Package: Bulk Package: 8-PowerTDFN Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-1 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC060P03NS3EGATMA1 - 844742-BSC060P03NS3EGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC060P03NS3EGATMA1
844742-BSC060P03NS3EGATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC060P03NS3EGATMA1 844742-BSC060P03NS3EGATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 844742-BSC060P03NS3E GATMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 17.7A (Ta), 100A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount PG-TDSON-8-1 Package: Bulk Package: 8-PowerTDFN Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-1 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 844742-BSC060P03NS3EGATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 17.7A (Ta), 100A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount PG-TDSON-8-1
Package: Bulk
Package: 8-PowerTDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: PG-TDSON-8-1
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 844742-BSC060P03NS3EGATMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC060P03NS3EGATMA1
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG75R025M2HXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708ASCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOIC16
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers