The BSC050N03LS G is an N-channel MOSFET designed for switching applications in SMPS and DC/DC converters, featuring a 30 V drain-source voltage rating, a maximum continuous drain current of 80 A at 25 °C, and a maximum on-resistance of 5 mΩ at V gs=10 V. It is packaged in a PG-TDSON-8 case with a thermal resistance from junction to case of 2.5 K/W. The device is avalanche rated, RoHS compliant, and halogen-free according to IEC61249-2-21. It meets JEDEC standards for target applications and operates over a junction temperature range of -55 °C to 150 °C.
Manufacturer: Infineon Technologies
Win Source Part Number: 864641-BSC050N03LSGX
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 864641-BSC050N03LSGXT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC050N03LSGXT |
| Package Type | SOT3 |