BRS2A16NB-TR -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
BRS2A16NB-TR
Description
IC LINE RECVR 0/4 16SOP
-
Lingto Electronic Limited
Datasheet
Description
IC LINE RECVR 0/4 16SOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
BRS2A16NB-TR |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-20 to 65 C (-4 to 149 F)
View Details
Data Rate
2.4 kbps
Package Type
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Device Type
Beamformers
Operating Frequency
6000 to 20000 MHz
View Details