Rochester Electronics PMIC - PMIC - Battery Management - BQ77910ADBT BQ77910ADBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 913488-BQ77910ADBT Operating Temperature Range: -25°C ~ 85°C (TA) Features: Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913488-BQ77910ADBT Operating Temperature Range: -25°C ~ 85°C (TA) Features: Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ77910ADBT - 913488-BQ77910ADBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ77910ADBT
913488-BQ77910ADBT
PMIC - PMIC - Battery Management - BQ77910ADBT 913488-BQ77910ADBT
Manufacturer: Texas Instruments Win Source Part Number: 913488-BQ77910ADBT Operating Temperature Range: -25°C ~ 85°C (TA) Features: Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 913488-BQ77910ADBT
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP
Package: Bulk
Package: 38-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 913488-BQ77910ADBT
Product Name PMIC - PMIC - Battery Management - BQ77910ADBT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1585236 - RS Components, Ltd.
Specs
Type MSOP; MSOP
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z45DBTR-V500 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers