Rochester Electronics PMIC - PMIC - Battery Management - BQ771802DPJT BQ771802DPJT

Description
Manufacturer: Texas Instruments Win Source Part Number: 913482-BQ771802DPJT Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (3x4) Package: Bulk Package: 8-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (3x4) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913482-BQ771802DPJT Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (3x4) Package: Bulk Package: 8-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (3x4) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ771802DPJT - 913482-BQ771802DPJT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ771802DPJT
913482-BQ771802DPJT
PMIC - PMIC - Battery Management - BQ771802DPJT 913482-BQ771802DPJT
Manufacturer: Texas Instruments Win Source Part Number: 913482-BQ771802DPJT Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (3x4) Package: Bulk Package: 8-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (3x4) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 913482-BQ771802DPJT
Operating Temperature Range: -40°C ~ 110°C (TA)
Features: Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Package: Bulk
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (3x4)
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 913482-BQ771802DPJT
Product Name PMIC - PMIC - Battery Management - BQ771802DPJT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901787 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details