Rochester Electronics PMIC - PMIC - Battery Management - BQ771601DPJR BQ771601DPJR

Description
Manufacturer: Texas Instruments Win Source Part Number: 913480-BQ771601DPJR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (3x4) Package: Bulk Package: 8-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (3x4) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913480-BQ771601DPJR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (3x4) Package: Bulk Package: 8-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (3x4) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ771601DPJR - 913480-BQ771601DPJR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ771601DPJR
913480-BQ771601DPJR
PMIC - PMIC - Battery Management - BQ771601DPJR 913480-BQ771601DPJR
Manufacturer: Texas Instruments Win Source Part Number: 913480-BQ771601DPJR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (3x4) Package: Bulk Package: 8-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (3x4) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 913480-BQ771601DPJR
Operating Temperature Range: -40°C ~ 110°C (TA)
Features: Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Package: Bulk
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (3x4)
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 913480-BQ771601DPJR
Product Name PMIC - PMIC - Battery Management - BQ771601DPJR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1732279 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details